SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA JACK STRAIGHT PCB RECEPTACLE
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA JACK STRAIGHT PCB RECEPTACLE
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 501-2429-ND | 70197357 | 77M7288 | 72963 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA JACK STRAIGHT PCB RECEPTACLE | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA | SMA | ||
| Mounting | Through Hole | |||
| Gender | Female / Jack | Female / Jack |