Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
ADAPTOR, N JACK, N JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Impedance:50ohm; Product Range:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1025-ND | 59AC8494 |
| Product Name | Coaxial Connector (RF) Adapters | Adaptor, N Jack, N Jack; Connector Type Amphenol Rf |
| Connector Type | Type N |