Radiall Coaxial Connector (RF) Assemblies 7012-1511-000

Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret
Request a Quote Datasheet
Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7012-1511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7012-1511-000-ND
Coaxial Connector (RF) Assemblies 2201-7012-1511-000-ND
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret

SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
7012-1511-000
RF & Microwave 7012-1511-000
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 7012-1511-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
7012-1511-000
RF Coaxial Panel Mount Connector 7012-1511-000
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 7012-1511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7012-1511-000
RF Connectors / Coaxial Connectors 7012-1511-000
RF Connectors / Coaxial Connectors SSMC M RA BHD TUR

RF Connectors / Coaxial Connectors SSMC M RA BHD TUR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-7012-1511-000-ND 7012-1511-000 7012-1511-000 7012-1511-000
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1123750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details