Pomona Electronics Coaxial Connector (RF) Adapters 6802

Description
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1449-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1449-ND
Coaxial Connector (RF) Adapters 501-1449-ND
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm

Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm

Buy Now Datasheet
75 Ohm Type F (f/f) in-line, with nut and washer. - 70197195 - Allied Electronics, Inc.
Fort Worth, TX, USA
75 Ohm Type F (f/f) in-line, with nut and washer.
70197195
75 Ohm Type F (f/f) in-line, with nut and washer. 70197195
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.

Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull.
Features

  • Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required
  • 40 Lb. Cable Retention
  • Made From High Quality Brass for Performance
  • All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
    Material Specifications
  • Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life
  • Insulation Dielectric: PTFE (Adapters)
    General Specifications
  • Impedance: 75 Ohms
  • Frequency: DC to 1.5 GHz
  • VSWR*: 1.5 Max
    *VSWR Applies to Connector Only.
Supplier's Site
RF Adapters - In Series - 6802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
6802
RF Adapters - In Series 6802
RF Adapters - In Series F (F/F) BULKHEAD REC

RF Adapters - In Series F (F/F) BULKHEAD REC

Buy Now Datasheet
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Pomona - 02J8358 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Pomona
02J8358
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Pomona 02J8358
RF/COAXIAL ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 501-1449-ND 70197195 6802 02J8358
Product Name Coaxial Connector (RF) Adapters 75 Ohm Type F (f/f) in-line, with nut and washer. RF Adapters - In Series Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Pomona
Connector Type Type F
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Geometry Straight Straight
Unlock Full Specs
to access all available technical data