TE Connectivity Data Connectivity Housings 776683-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 15.07 MM  [.59 INCH ] Product Length : 11.94 MM  [3.06 INCH ] Product Width : 33.71 MM  [1.32 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : Signal Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 15.07 MM  [.59 INCH ] Product Length : 11.94 MM  [3.06 INCH ] Product Width : 33.71 MM  [1.32 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : Signal Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 776683-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
776683-2
Data Connectivity Housings 776683-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 15.07 MM  [.59 INCH ] Product Length : 11.94 MM  [3.06 INCH ] Product Width : 33.71 MM  [1.32 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : Signal Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 90
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 15.07 MM  [.59 INCH ]
  • Product Length : 11.94 MM  [3.06 INCH ]
  • Product Width : 33.71 MM  [1.32 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Signal Blue

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 59
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Automotive Connectors - 776683-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
776683-2
Automotive Connectors 776683-2
Plug Kit, RG-59, Fakra, 90 Deg, Unassemb

Plug Kit, RG-59, Fakra, 90 Deg, Unassemb

Buy Now
Coaxial Connector (RF) Assemblies - 776683-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
776683-2-ND
Coaxial Connector (RF) Assemblies 776683-2-ND
SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Crimp

SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Plug Kit, Rg-59, Fakra, 90 Deg, Unassemb Te Connectivity - 01Y1305 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Rg-59, Fakra, 90 Deg, Unassemb Te Connectivity
01Y1305
Plug Kit, Rg-59, Fakra, 90 Deg, Unassemb Te Connectivity 01Y1305
Plug Kit, RG-59, Fakra, 90 Deg, Unassemb

Plug Kit, RG-59, Fakra, 90 Deg, Unassemb

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 776683-2 776683-2 776683-2-ND 01Y1305
Product Name Data Connectivity Housings Automotive Connectors Coaxial Connector (RF) Assemblies Plug Kit, Rg-59, Fakra, 90 Deg, Unassemb Te Connectivity
Connector Type Wire to Wire Connector Automotive Connector SMB
Unlock Full Specs
to access all available technical data