BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors BNC (M) PANEL MOUNT
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHzRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 501-1145-ND | 6735 | 02J8337 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Solder; Connector Type Pomona |
| Connector Type | BNC | BNC | |
| Mounting | Panel Mount | ||
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug |