Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Impedance: Not Required(ohm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Body Material: Polyphenylene Sulfide (PPS)
Dielectric Material: Polyester, Metallized
Voltage Rating: 600V
SSMB Connector Jack, Male Pin 50Ohm Through Hole Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SSMB M STR NA Product overview: 7209-1511-011 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-7209-1511-011 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors SSMB M STR NA
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2201-7209-1511-011-ND | 7209-1511-011 | 437-7209-1511-011 | 7209-1511-011 | |
| Product Name | Connectors,Interconnects | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Electronic Connector | RF Connectors / Coaxial Connectors |
| Mounting | Fixed | Through Hole | |||
| Voltage Rating | 600 volts | 250 volts | |||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMB; Jack, Male Pin |