TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Straight Plugs
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1082-ND | 70142890 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,tnc commercial strplug,clamp/solder,for rg58,141,50 ohm |
| Connector Type | TNC | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Male / Plug | |
| Geometry | Straight |