Pomona Electronics Coaxial Connector (RF) Assemblies 6745

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-1153-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-1153-ND
Coaxial Connector (RF) Assemblies 501-1153-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

Buy Now Datasheet
Connector, Broadcast;75 Ohms;Bulkhead;BNC;Gold;Female;Brass;PTFE;Gold - 70197158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Broadcast;75 Ohms;Bulkhead;BNC;Gold;Female;Brass;PTFE;Gold
70197158
Connector, Broadcast;75 Ohms;Bulkhead;BNC;Gold;Female;Brass;PTFE;Gold 70197158
BNC Connectors, 75 Ohms (Nom.) Impedance, Gold Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Connectors, 75 Ohms (Nom.) Impedance, Gold Contact Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Pomona - 02J8345 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Pomona
02J8345
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Pomona 02J8345
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 6745 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6745
RF Connectors / Coaxial Connectors 6745
RF Connectors / Coaxial Connectors BNC (F) BULKHEAD REC

RF Connectors / Coaxial Connectors BNC (F) BULKHEAD REC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 501-1153-ND 70197158 02J8345 6745
Product Name Coaxial Connector (RF) Assemblies Connector, Broadcast;75 Ohms;Bulkhead;BNC;Gold;Female;Brass;PTFE;Gold Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Pomona RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Panel Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
Cable Connectors - NCN-FL4B-T50-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details