TE Connectivity Data Connectivity Housings 776681-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 12.82 MM  [.504 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 11.88 MM  [.468 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 12.82 MM  [.504 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 11.88 MM  [.468 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 776681-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
776681-2
Data Connectivity Housings 776681-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 12.82 MM  [.504 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 11.88 MM  [.468 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.019 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 12.82 MM  [.504 INCH ]
  • Product Length : 31.67 MM  [1.247 INCH ]
  • Product Width : 11.88 MM  [.468 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : White

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 59
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-776681-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-776681-2-ND
Coaxial Connector (RF) Assemblies 17-776681-2-ND
JACK KIT, 1 POS, RG-59, FAKRA, U

JACK KIT, 1 POS, RG-59, FAKRA, U

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 776681-2 17-776681-2-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data