Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 75Ohm
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Pomona offers a wide selection of true 75 ohm between series adapters for transition from 75 ohm BNC to F, to RCA phono plug, or to 1⁄4" phone plug.
BNC Shell: Tarnish resistant nickel-plated brass; Center Contact. Male: Gold-plated brass; F emale: Gold-plated beryllium copper; Dielectric: PTFE.
Features
RF Adapters - Between Series BNC (M) / F (F) 75
RF/COAXIAL ADAPTER, BNC PLUG-F JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 501-1155-ND | 70197160 | 6779 | 02J8352 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter; BNC Plug-F Jack; 75 Ohms; Brass | RF Adapters - Between Series | Rf/coaxial Adapter, Bnc Plug-F Jack; Convert From Coax Type Pomona |
| Connector Type | BNC; Type F | BNC | BNC | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) | |||
| Geometry | Straight | Straight |