Pomona Electronics Coaxial Connector (RF) Assemblies 73104-0

Description
DIY INSULATED BNC (M) CONNECTOR, 50 OHM,
Request a Quote Datasheet
Description
DIY INSULATED BNC (M) CONNECTOR, 50 OHM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DIY INSULATED BNC (M) CONNECTOR, 50 OHM,

DIY INSULATED BNC (M) CONNECTOR, 50 OHM,

Buy Now
Coaxial Connector (RF) Assemblies - 501-73104-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-73104-0-ND
Coaxial Connector (RF) Assemblies 501-73104-0-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blk; Connector Type Pomona - 37AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blk; Connector Type Pomona
37AH8859
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blk; Connector Type Pomona 37AH8859
RF COAX CONN, DIY, BNC PLUG, 50 OHM, BLK; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, DIY, BNC PLUG, 50 OHM, BLK; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona - 39AH6485 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona
39AH6485
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona 39AH6485
RF COAX CONN, BNC PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, BNC PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 73104-0 501-73104-0-ND 37AH8859 39AH6485
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blk; Connector Type Pomona Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Between Series Adapters - 1057343-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details