20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 20-POLE; 16-CHANNEL RELAY OUTPUT; 1 CHANGEOVER CONTACT; DOUBLE-DECK PCB TERMINAL BLOCKS; IN MOUNTING CARRIER
INTERFACE MODULE FOR SYSTEM WIRI
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-704-5324-ND | 48AJ8096 | 704-5324 |
| Product Name | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago | Interface Modules |
| Voltage Rating | 24 volts | 24 volts |