Pomona Electronics Coaxial Connector (RF) Adapters 6705

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1142-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1142-ND
Coaxial Connector (RF) Adapters 501-1142-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Connector, Broadcast;75 Ohms;BNC;Gold;Panel;BNC;Female;Brass;PTFE - 70197102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Broadcast;75 Ohms;BNC;Gold;Panel;BNC;Female;Brass;PTFE
70197102
Connector, Broadcast;75 Ohms;BNC;Gold;Panel;BNC;Female;Brass;PTFE 70197102
BNC Connectors, 75 Ohms (Nom.) Impedance, Gold Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. For digital video transmission the Pomona 6702, 6703, 6704, and 6705 75 Ohm connectors provide high performance with low return loss. These connectors allow high bit-rate digital video signal transmission for broadcast applications. Designed for minimum return loss. Optimized for performance at digital broadcast frequencies to 3.0 GHz, VSWR less than 1.35. Materials: — Shell: Tarnish resistant black nickel-plated brass; Center Contact: — Male: Gold-plated brass; F emale: Gold-plated beryllium copper. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Connectors, 75 Ohms (Nom.) Impedance, Gold Contact Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
For digital video transmission the Pomona 6702, 6703, 6704, and 6705 75 Ohm connectors provide high performance with low return loss. These connectors allow high bit-rate digital video signal transmission for broadcast applications.
Designed for minimum return loss. Optimized for performance at digital broadcast frequencies to 3.0 GHz, VSWR less than 1.35. Materials: — Shell: Tarnish resistant black nickel-plated brass; Center Contact: — Male: Gold-plated brass; F emale: Gold-plated beryllium copper.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site
RF Adapters - In Series - 6705 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
6705
RF Adapters - In Series 6705
RF Adapters - In Series BNC ISO CONN F/F

RF Adapters - In Series BNC ISO CONN F/F

Buy Now Datasheet
Connectors, Bnc; Convert From Coax Type Pomona - 61H3187 - Newark, An Avnet Company
Chicago, IL, United States
Connectors, Bnc; Convert From Coax Type Pomona
61H3187
Connectors, Bnc; Convert From Coax Type Pomona 61H3187
CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes

CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 501-1142-ND 70197102 6705 61H3187
Product Name Coaxial Connector (RF) Adapters Connector, Broadcast;75 Ohms;BNC;Gold;Panel;BNC;Female;Brass;PTFE RF Adapters - In Series Connectors, Bnc; Convert From Coax Type Pomona
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data