Pomona Electronics Coaxial Connector (RF) Assemblies 73104-6

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-73104-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-73104-6-ND
Coaxial Connector (RF) Assemblies 501-73104-6-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blu; Connector Type Pomona - 37AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blu; Connector Type Pomona
37AH8861
Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blu; Connector Type Pomona 37AH8861
RF COAX CONN, DIY, BNC PLUG, 50 OHM, BLU; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, DIY, BNC PLUG, 50 OHM, BLU; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 501-73104-6-ND 37AH8861
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Blu; Connector Type Pomona
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-MRCB-R600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details