Weidmuller Interface Modules 7923440000

Description
RSM 32 OUT 24 VDC - AKB 331
Request a Quote Datasheet
Description
RSM 32 OUT 24 VDC - AKB 331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 7923440000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
7923440000-ND
Interface Modules 7923440000-ND
RSM 32 OUT 24 VDC - AKB 331

RSM 32 OUT 24 VDC - AKB 331

Buy Now Datasheet
Rsm 32 Out 24 Vdc - Akb 331 / Ea Weidmuller - 44T8618 - Newark, An Avnet Company
Chicago, IL, United States
Rsm 32 Out 24 Vdc - Akb 331 / Ea Weidmuller
44T8618
Rsm 32 Out 24 Vdc - Akb 331 / Ea Weidmuller 44T8618
RSM 32 OUT 24 VDC - AKB 331 / EA

RSM 32 OUT 24 VDC - AKB 331 / EA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 7923440000-ND 44T8618
Product Name Interface Modules Rsm 32 Out 24 Vdc - Akb 331 / Ea Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCV-FG-T67P-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details