N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
-65 to +165 °C Operating Temperature Range, N Cable Plug
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1183-ND | 74AC3309 | 70142950 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf | connector,rf coaxial,n commercial straight plug,clamp/solder,rg8,213,214,50 ohm |
| Connector Type | Type N | ||
| Mounting | Free Hanging (In-Line) | ||
| Gender | Male / Plug | ||
| Geometry | Straight; Straight Plug | Straight |