Weidmuller Interface Modules 8019920000

Description
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
Request a Quote Datasheet
Description
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8019920000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8019920000-ND
Interface Modules 8019920000-ND
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG

50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG

Buy Now Datasheet
Rs Sd50B Lp3R Weidmuller - 62K1337 - Newark, An Avnet Company
Chicago, IL, United States
Rs Sd50B Lp3R Weidmuller
62K1337
Rs Sd50B Lp3R Weidmuller 62K1337
RS SD50B LP3R

RS SD50B LP3R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 8019920000-ND 62K1337
Product Name Interface Modules Rs Sd50B Lp3R Weidmuller
Voltage Rating 125 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details