Pomona Electronics Coaxial Connector (RF) Adapters 6740

Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1150-ND
Coaxial Connector (RF) Adapters 501-1150-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm

Buy Now Datasheet
RF Adapters - In Series - 6740 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
6740
RF Adapters - In Series 6740
RF Adapters - In Series BNC (M/M) ADAPTER 7

RF Adapters - In Series BNC (M/M) ADAPTER 7

Buy Now Datasheet
Connectors, Bnc; Convert From Coax Type Pomona - 02J8342 - Newark, An Avnet Company
Chicago, IL, United States
Connectors, Bnc; Convert From Coax Type Pomona
02J8342
Connectors, Bnc; Convert From Coax Type Pomona 02J8342
CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes

CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site
Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Pomona - 99AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Pomona
99AC7251
Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Pomona 99AC7251
ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product RoHS Compliant: Yes

ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.311 in.; 155 degC - 70197152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.311 in.; 155 degC
70197152
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.311 in.; 155 degC 70197152
BNC Adapter, Brass Body Material, Gold Center Contact Plating, 500 V (RMS) Voltage Rating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Adapter, Brass Body Material, Gold Center Contact Plating, 500 V (RMS) Voltage Rating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 501-1150-ND 6740 02J8342 70197152
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Connectors, Bnc; Convert From Coax Type Pomona Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.311 in.; 155 degC
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Frequency ? to 3.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCT-MG-A500-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1057279-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers