WAGO Interface Modules 704-5064

Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-704-5064-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-704-5064-ND
Interface Modules 2946-704-5064-ND
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

Buy Now Datasheet
Interface Modules - 704-5064 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
704-5064
Interface Modules 704-5064
INTERFACE MODULE FOR SYSTEM WIRI

INTERFACE MODULE FOR SYSTEM WIRI

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-704-5064-ND 704-5064
Product Name Interface Modules Interface Modules
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details