Radiall RF Coaxial Connector 7405-1521-002

Description
SSMB right angle plug for RG178
Request a Quote Datasheet
Description
SSMB right angle plug for RG178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7405-1521-002 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7405-1521-002
RF Coaxial Connector 7405-1521-002
SSMB right angle plug for RG178

SSMB right angle plug for RG178

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-7405-1521-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7405-1521-002-ND
Coaxial Connector (RF) Assemblies 2201-7405-1521-002-ND
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
7405-1521-002
RF & Microwave 7405-1521-002
RF Component

RF Component

Buy Now
RF Connectors / Coaxial Connectors - 7405-1521-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7405-1521-002
RF Connectors / Coaxial Connectors 7405-1521-002
RF Connectors / Coaxial Connectors SSMB F RA NA CR2/50S

RF Connectors / Coaxial Connectors SSMB F RA NA CR2/50S

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7405-1521-002 2201-7405-1521-002-ND 7405-1521-002 7405-1521-002
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SSMB SMB
Gender Male / Plug Female / Jack
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 7123311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details