Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
SV MICROWAVE, INC.
8032-6002 -- COAXIAL CONNECTOR (RF) TERMINATORS
SV Microwave, Inc.
Coaxial Connector (RF) Terminators
8032-6002
Description
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
8032-6002-ND
Coaxial Connector (RF) Terminators
8032-6002-ND
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
8032-6002-ND
Product Name
Coaxial Connector (RF) Terminators
Connector Type
SMP
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Coaxial Adapters
8194150
Specs
Connector Type
BNC; SMA
Gender
Male / Plug
Geometry
Straight; Straight
View Details
TE Connectivity
Coax Connectors
1061023-1
Specs
Gender
Female / Jack
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
5
suppliers
kTB Solutions
Cable Connectors
NCN-MG-A810-1
Specs
Connector Type
Type N
Gender
Male / Plug
Frequency
0.000 to 18.000 GHz
View Details
PIC Wire & Cable
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm
110235
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
1000 volts
View Details