Radiall RF Coaxial Connector 7202-1572-003

Description
SSMB straight plug for RG316
Request a Quote Datasheet
Description
SSMB straight plug for RG316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7202-1572-003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7202-1572-003
RF Coaxial Connector 7202-1572-003
SSMB straight plug for RG316

SSMB straight plug for RG316

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
7202-1572-003
RF & Microwave 7202-1572-003
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - 2201-7202-1572-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7202-1572-003-ND
Coaxial Connector (RF) Assemblies 2201-7202-1572-003-ND
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7202-1572-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7202-1572-003
RF Connectors / Coaxial Connectors 7202-1572-003
RF Connectors / Coaxial Connectors SSMB F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SSMB F STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Radiall Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7202-1572-003 7202-1572-003 2201-7202-1572-003-ND 7202-1572-003
Product Name RF Coaxial Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SSMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details