WAGO Interface Modules 704-5204

Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-704-5204-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-704-5204-ND
Interface Modules 2946-704-5204-ND
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

Buy Now Datasheet
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago - 48AJ8093 - Newark, An Avnet Company
Chicago, IL, United States
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago
48AJ8093
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago 48AJ8093
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 20-POLE; 16-CHANNEL RELAY OUTPUT; 1 CHANGEOVER CONTACT; DOUBLE-DECK PCB TERMINAL BLOCKS; IN MOUNTING CARRIER

INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 20-POLE; 16-CHANNEL RELAY OUTPUT; 1 CHANGEOVER CONTACT; DOUBLE-DECK PCB TERMINAL BLOCKS; IN MOUNTING CARRIER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-704-5204-ND 48AJ8093
Product Name Interface Modules Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 554260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Right Angle
View Details