MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors MMCX JACK R/A PCB RECEPTACLE
RF COAXIAL, MMCX JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 501-2392-ND | 73028 | 71AC3999 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Mmcx Jack, 50 Ohm, Pcb; Connector Type Pomona |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | MMCX | MCX; MMCX | |
| Mounting | Through Hole, Right Angle |