SMPM Female Termination (1/2 Watt)
Terminator Coax Connector Jack, Female Socket SMPM 50 Ohms
SMPM TERMINATOR, 1/2W, JACK, 50 OHM; Connector Type:SMPM Terminator; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz
SMPM FEMALE TERMINATION (1/2 WAT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 8032-4018 | 1678-8032-4018-ND | 46AJ4410 | 8032-4018 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Terminators | Smpm Terminator, 1/2W, Jack, 50 Ohm; Connector Type Amphenol Sv Microwave | Coaxial Connector (RF) Terminators |
| Connector Type | SMP | SMP |