BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55A, RG142, RG142A, RG223, RG400; Contact Material:BrassRoHS Compliant: Yes
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
RF Connectors / Coaxial Connectors BNC (M) Crimp 55A
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501-7035-ND | 23J7877 | 70197241 | 7035 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona | Connector;50 Ohms;RG-55A, RG-142, RG-142A, RG-223 & RG-400;BNC;Gold;Male | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight Plug | Straight | Straight |