Pomona Electronics Coaxial Connector (RF) Adapters 72969

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1255-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1255-ND
Coaxial Connector (RF) Adapters 501-1255-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
RF Adapters - Tee - 72969 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
72969
RF Adapters - Tee 72969
RF Adapters - Tee SMA T TYPE JACK(F)/ PLUG(M)/ JACK(F)

RF Adapters - Tee SMA T TYPE JACK(F)/ PLUG(M)/ JACK(F)

Buy Now Datasheet
Sma Tee Adapter, 1Xjack-1 X Jack / Plug; Convert From Coax Type Pomona - 77M7294 - Newark, An Avnet Company
Chicago, IL, United States
Sma Tee Adapter, 1Xjack-1 X Jack / Plug; Convert From Coax Type Pomona
77M7294
Sma Tee Adapter, 1Xjack-1 X Jack / Plug; Convert From Coax Type Pomona 77M7294
SMA TEE ADAPTER, 1XJACK-1 X JACK / PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

SMA TEE ADAPTER, 1XJACK-1 X JACK / PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
SMA T TYPE, JACK (F) / PLUG(M) / JACK (F) - 70197362 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA T TYPE, JACK (F) / PLUG(M) / JACK (F)
70197362
SMA T TYPE, JACK (F) / PLUG(M) / JACK (F) 70197362
SMA T TYPE, JACK (F) / PLUG(M) / JACK (F)

SMA T TYPE, JACK (F) / PLUG(M) / JACK (F)

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 501-1255-ND 72969 77M7294 70197362
Product Name Coaxial Connector (RF) Adapters RF Adapters - Tee Sma Tee Adapter, 1Xjack-1 X Jack / Plug; Convert From Coax Type Pomona SMA T TYPE, JACK (F) / PLUG(M) / JACK (F)
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
End Launch Connectors - NELC-S-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2326453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details