BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Bulkhead Jack⁄Straight Plug Clamp BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
BNC STRAIGHT CLAMP PLUG FOR RG-188, 50 OHM ROHS COMPLIANT: YES
BNC (M) FOR RG188/U IMPROVED
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ARF1157-ND | 70142991 | 29AC0848 | 07P6442 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc str plug,clamp/solder,for rg174,179,187,188,316,50 ohm | Bnc Straight Clamp Plug For Rg-188, 50 Ohm Rohs Compliant Amphenol Rf | Bnc (M) For Rg188/u Improved Amphenol Rf |
| Connector Type | BNC | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | |||
| Geometry | Straight | Straight |