Radiall RF Coaxial Connector 7405-1561-010

Description
SSMB right angle plug for RG405
Request a Quote Datasheet
Description
SSMB right angle plug for RG405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7405-1561-010 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7405-1561-010
RF Coaxial Connector 7405-1561-010
SSMB right angle plug for RG405

SSMB right angle plug for RG405

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
7405-1561-010
RF & Microwave 7405-1561-010
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 7405-1561-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
7405-1561-010
RF Coaxial Cable Mount Connector 7405-1561-010
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-7405-1561-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7405-1561-010-ND
Coaxial Connector (RF) Assemblies 2201-7405-1561-010-ND
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7405-1561-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7405-1561-010
RF Connectors / Coaxial Connectors 7405-1561-010
RF Connectors / Coaxial Connectors SSMB F RA NA CR .086

RF Connectors / Coaxial Connectors SSMB F RA NA CR .086

Buy Now Datasheet

Technical Specifications

  Radiall Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7405-1561-010 7405-1561-010 7405-1561-010 2201-7405-1561-010-ND 7405-1561-010
Product Name RF Coaxial Connector RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SSMB SMB
Gender Female / Jack Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Terminators - 1-1337523-0-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
3 suppliers
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2184246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details