TE Connectivity Coax Connectors 8-1393670-3

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 MICM  [3.93 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.3 MM  [.287 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 MICM  [3.93 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.3 MM  [.287 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 8-1393670-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
8-1393670-3
Coax Connectors 8-1393670-3
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 MICM  [3.93 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.3 MM  [.287 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .1 MICM  [3.93 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.3 MM  [.287 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 10

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : DIN 1.0/2.3
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A123188-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A123188-ND
Coaxial Connector (RF) Assemblies A123188-ND
1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 8-1393670-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8-1393670-3
RF Connectors / Coaxial Connectors 8-1393670-3
RF Connectors / Coaxial Connectors V23614A1027J 1=LP-K

RF Connectors / Coaxial Connectors V23614A1027J 1=LP-K

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 8-1393670-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
8-1393670-3
Coaxial Connector (RF) Assemblies 8-1393670-3
CONN 1.0/2.3 JACK STR 75 OHM PCB

CONN 1.0/2.3 JACK STR 75 OHM PCB

Supplier's Site Datasheet
V23614A1027J 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity - 16H6509 - Newark, An Avnet Company
Chicago, IL, United States
V23614A1027J 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity
16H6509
V23614A1027J 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity 16H6509
V23614A1027J 1=LP-KUPPLER ROHS COMPLIANT: YES

V23614A1027J 1=LP-KUPPLER ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Conn, 1.0 / 2.3 Jack, 75 Ohm, Th Rohs Compliant Amp - Te Connectivity - 70AH0717 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, 1.0 / 2.3 Jack, 75 Ohm, Th Rohs Compliant Amp - Te Connectivity
70AH0717
Rf Coax Conn, 1.0 / 2.3 Jack, 75 Ohm, Th Rohs Compliant Amp - Te Connectivity 70AH0717
RF COAX CONN, 1.0 / 2.3 JACK, 75 OHM, TH ROHS COMPLIANT: YES

RF COAX CONN, 1.0 / 2.3 JACK, 75 OHM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 8-1393670-3 A123188-ND 8-1393670-3 8-1393670-3 16H6509
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies V23614A1027J 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector 1.0 / 2.3 Connector; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data