Radiall RF Coaxial Connector 7203-1571-019

Description
SSMB straight bulkhead jack for RG316DS
Request a Quote Datasheet
Description
SSMB straight bulkhead jack for RG316DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7203-1571-019 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7203-1571-019
RF Coaxial Connector 7203-1571-019
SSMB straight bulkhead jack for RG316DS

SSMB straight bulkhead jack for RG316DS

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-7203-1571-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7203-1571-019-ND
Coaxial Connector (RF) Assemblies 2201-7203-1571-019-ND
SSMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

SSMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 7203-1571-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
7203-1571-019
RF Coaxial Panel Mount Connector 7203-1571-019
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Ssmb M Str Bhd Cr 2.6/50D Rohs Compliant Radiall - 96AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Ssmb M Str Bhd Cr 2.6/50D Rohs Compliant Radiall
96AC6982
Ssmb M Str Bhd Cr 2.6/50D Rohs Compliant Radiall 96AC6982
SSMB M STR BHD CR 2.6/50D ROHS COMPLIANT: YES

SSMB M STR BHD CR 2.6/50D ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 7203-1571-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7203-1571-019
RF Connectors / Coaxial Connectors 7203-1571-019
RF Connectors / Coaxial Connectors SSMB M STR BHD CR 2.6/50D

RF Connectors / Coaxial Connectors SSMB M STR BHD CR 2.6/50D

Buy Now

Technical Specifications

  Radiall DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 7203-1571-019 2201-7203-1571-019-ND 7203-1571-019 96AC6982 7203-1571-019
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Ssmb M Str Bhd Cr 2.6/50D Rohs Compliant Radiall RF Connectors / Coaxial Connectors
Connector Type SSMB SMB
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details