N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N’ Panel Receptacle Connector, Brass Body Material, Nickel Plating
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Insulation material is teflon. Contact material is phosphor bronze.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ARFX1023-ND | 32T0694 | 70142959 |
| Product Name | Coaxial Connector (RF) Assemblies | N Recpt Panel Mount Amphenol Rf | connector,rf coaxial,n commercial panelrecept,4-hole flange,solder cup terminal |
| Connector Type | Type N | ||
| Mounting | Panel Mount | 4-Hole Flange | |
| Geometry | Straight |