Radiall RF Coaxial Board Mount Connector 7042-1511-040

Description
SSMC P.C.Board Receptacle… Right-Angle; Pre-Tinned Stand-off Legs
Request a Quote Datasheet
Description
SSMC P.C.Board Receptacle… Right-Angle; Pre-Tinned Stand-off Legs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 7042-1511-040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
7042-1511-040
RF Coaxial Board Mount Connector 7042-1511-040
SSMC P.C.Board Receptacle… Right-Angle; Pre-Tinned Stand-off Legs

SSMC P.C.Board Receptacle… Right-Angle; Pre-Tinned Stand-off Legs

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-7042-1511-040-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7042-1511-040-ND
Coaxial Connector (RF) Assemblies 2201-7042-1511-040-ND
SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7042-1511-040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7042-1511-040
RF Connectors / Coaxial Connectors 7042-1511-040
RF Connectors / Coaxial Connectors SSMC F RA BHD

RF Connectors / Coaxial Connectors SSMC F RA BHD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 7042-1511-040 2201-7042-1511-040-ND 7042-1511-040
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Female / Jack
Geometry Right Angle Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details