Amphenol Corporation Coaxial Connector (RF) Assemblies 82-6163

Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 82-6163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
82-6163-ND
Coaxial Connector (RF) Assemblies 82-6163-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
4 Hole Flange Receptacle Rohs Compliant Amphenol Rf - 01H6812 - Newark, An Avnet Company
Chicago, IL, United States
4 Hole Flange Receptacle Rohs Compliant Amphenol Rf
01H6812
4 Hole Flange Receptacle Rohs Compliant Amphenol Rf 01H6812
4 HOLE FLANGE RECEPTACLE ROHS COMPLIANT: YES

4 HOLE FLANGE RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 82-6163-ND 01H6812
Product Name Coaxial Connector (RF) Assemblies 4 Hole Flange Receptacle Rohs Compliant Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 468601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052565-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type BNC
Voltage Rating 500 volts
Frequency 0.000 to 4.000 GHz
View Details