10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 10-POLE; 8-CHANNEL RELAY OUTPUT; 1 CHANGEOVER CONTACT; TRIPLE-DECK PCB TERMINAL BLOCKS; WITHOUT RELAY; IN MOUNTING CARRIER
INTERFACE MODULE FOR SYSTEM WIRI
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-704-5023-ND | 48AJ8089 | 704-5023 |
| Product Name | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 10-Pole; 8-Channel Relay Output; 1 Changeover Contact; Triple-Deck Pcb Terminal Blocks; Without Relay; In Moun... | Interface Modules |
| Voltage Rating | 24 volts | 24 volts |