SMPS Female Termination (1/2 Watt)
SMPS FEMALE TERMINATION (1/2 W INDIVIDUAL - TRAY (PACK FILL Q
Terminator Coax Connector Jack, Female Socket SMPS 50 Ohms
SMPS TERMINATOR, 1/2W, JACK, 50 OHM; Connector Type:SMPS Terminator; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 8038-4007 | 8038-4007 | 1678-8038-4007-ND | 46AJ4411 |
| Product Name | SMP Connector | Connectors RF - MICROWAVE | Coaxial Connector (RF) Terminators | Smps Terminator, 1/2W, Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP |