Weidmuller Interface Modules 8155600000

Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8155600000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8155600000-ND
Interface Modules 8155600000-ND
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male

20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male

Buy Now Datasheet
Interface Modules - 8155600000 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
8155600000
Interface Modules 8155600000
INTERFACE MODULE HDR 20POS

INTERFACE MODULE HDR 20POS

Supplier's Site Datasheet
Rs F20 Lpk 2H/22 Weidmuller - 10B9906 - Newark, An Avnet Company
Chicago, IL, United States
Rs F20 Lpk 2H/22 Weidmuller
10B9906
Rs F20 Lpk 2H/22 Weidmuller 10B9906
RS F20 LPK 2H/22

RS F20 LPK 2H/22

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 8155600000-ND 8155600000 10B9906
Product Name Interface Modules Interface Modules Rs F20 Lpk 2H/22 Weidmuller
Voltage Rating 60 to 75 volts 60 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052987-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
Coaxial Adapters - 2826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details