Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SSMB M RA BHD Product overview: 7410-1511-050 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-7410-1511-050 can be used for catalog matching and distributor lookup.
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Manufacturer: Radiall USA, Inc.
Win Source Part Number: 907865-7410-1511-050
Operating Temperature Range: -65°C ~ 165°C
Features: SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 7410-1511
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4010
RF Connectors / Coaxial Connectors SSMB M RA BHD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 7410-1511-050 | 437-7410-1511-050 | 2201-7410-1511-050-ND | 907865-7410-1511-050 | 7410-1511-050 | 7410-1511-050 |
| Product Name | RF Coaxial Board Mount Connector | Electronic Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - 7410-1511-050 | RF & Microwave | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Male / Plug | ||||
| Voltage Rating | 250 volts | |||||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMB; Jack, Male Pin |