WAGO Interface Modules 704-2014

Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-704-2014-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-704-2014-ND
Interface Modules 2946-704-2014-ND
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

Buy Now Datasheet
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 1-Wire Connection; With Disconnect Terminal Block; In Mounting Ca... - 48AJ8087 - Newark, An Avnet Company
Chicago, IL, United States
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 1-Wire Connection; With Disconnect Terminal Block; In Mounting Ca...
48AJ8087
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 1-Wire Connection; With Disconnect Terminal Block; In Mounting Ca... 48AJ8087
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 20-POLE; 16-CHANNEL DIGITAL INPUT OR OUTPUT; 1-WIRE CONNECTION; WITH DISCONNECT TERMINAL BLOCK; IN MOUNTING CARRIER

INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 20-POLE; 16-CHANNEL DIGITAL INPUT OR OUTPUT; 1-WIRE CONNECTION; WITH DISCONNECT TERMINAL BLOCK; IN MOUNTING CARRIER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-704-2014-ND 48AJ8087
Product Name Interface Modules Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 1-Wire Connection; With Disconnect Terminal Block; In Mounting Ca...
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details