SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA JACK STRAIGHT CRIMP RG142 400
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 501-2388-ND | 77M7280 | 72953 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |
| Mounting | Free Hanging (In-Line) | ||
| Gender | Female / Jack | Female / Jack |