BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Miniature bayonet-lock units. Materials: Body — brass or die-cast brass. Plating: Nickel. Contacts: Male — brass, gold plated; Female — phosphor bronze, gold plated. Insulator: Derlin® or Teflon® (where noted). Frequency: 50 Ω — 0-4 GHz, 750 Ω — 0-1 GHz.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1046-ND | 70142881 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc commercial strplug,crimp-crimp,rg59(20awg cc),50 ohm |
| Connector Type | BNC | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Male / Plug | |
| Geometry | Straight |