TE Connectivity Coax Connectors 829558-4

Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.3 MICM  [51.1 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.3 MICM  [51.1 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 829558-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
829558-4
Coax Connectors 829558-4
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.3 MICM  [51.1 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.3 MICM  [51.1 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 8.5 MM  [.335 INCH ]
  • Profile Height from PCB : 8.5 MM  [.335 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.55 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A114549-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A114549-ND
Coaxial Connector (RF) Assemblies A114549-ND
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 7130940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130940
Coaxial Connectors 7130940
TE Connectivity 829558-4

TE Connectivity 829558-4

Supplier's Site
Coaxial Connectors - 7130940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130940P
Coaxial Connectors 7130940P
TE Connectivity 829558-4

TE Connectivity 829558-4

Supplier's Site
RF Connectors / Coaxial Connectors - 829558-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
829558-4
RF Connectors / Coaxial Connectors 829558-4
RF Connectors / Coaxial Connectors MCX GE KU LEI MICRO MIN SMT

RF Connectors / Coaxial Connectors MCX GE KU LEI MICRO MIN SMT

Buy Now Datasheet
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity - 16H7932 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity
16H7932
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity 16H7932
MCX GE KU LEI ROHS COMPLIANT: YES

MCX GE KU LEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 829558-4 A114549-ND 7130940 7130940P 829558-4 16H7932
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector MCX; Jack, Female Socket
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through hole
Coupling Snap-On
Unlock Full Specs
to access all available technical data