Radiall RF Coaxial Connector 7406-1521-003

Description
SSMB right angle bulkhead jack for RG316
Request a Quote Datasheet
Description
SSMB right angle bulkhead jack for RG316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7406-1521-003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7406-1521-003
RF Coaxial Connector 7406-1521-003
SSMB right angle bulkhead jack for RG316

SSMB right angle bulkhead jack for RG316

Supplier's Site
RF Coaxial Panel Mount Connector - 7406-1521-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
7406-1521-003
RF Coaxial Panel Mount Connector 7406-1521-003
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
7406-1521-003
RF & Microwave 7406-1521-003
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-7406-1521-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7406-1521-003-ND
Coaxial Connector (RF) Assemblies 2201-7406-1521-003-ND
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp

SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7406-1521-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7406-1521-003
RF Connectors / Coaxial Connectors 7406-1521-003
RF Connectors / Coaxial Connectors SSMB M RA BHD CR 2.6/50S

RF Connectors / Coaxial Connectors SSMB M RA BHD CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7406-1521-003 7406-1521-003 7406-1521-003 2201-7406-1521-003-ND 7406-1521-003
Product Name RF Coaxial Connector RF Coaxial Panel Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SSMB SMB
Gender Male / Plug Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details