Radiall Coaxial Connector (RF) Assemblies 7405-1521-005

Description
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7405-1521-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7405-1521-005-ND
Coaxial Connector (RF) Assemblies 2201-7405-1521-005-ND
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
7405-1521-005
RF & Microwave 7405-1521-005
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 7405-1521-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7405-1521-005
RF Connectors / Coaxial Connectors 7405-1521-005
RF Connectors / Coaxial Connectors SSMB F RA NA CR2/50S

RF Connectors / Coaxial Connectors SSMB F RA NA CR2/50S

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-7405-1521-005-ND 7405-1521-005 7405-1521-005
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details