20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
INTERFACE MODULE FOR SYSTEM WIRI
Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 3-wire connection; in mounting carrier
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-704-2054-ND | 704-2054 | 80Y0134 |
| Product Name | Interface Modules | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 3-Wire Connection; In Mounting Carrier Wago |
| Voltage Rating | 24 volts | 24 volts |