20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Double-deck PCB terminal blocks; in mounting carrier; 2,50 mm
INTERFACE MODULE FOR SYSTEM WIRI
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-704-5004-ND | 62T1280 | 704-5004 |
| Product Name | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Relay Output; 1 Changeover Contact; Double-Deck Pcb Terminal Blocks; In Mounting Carrier; ... | Interface Modules |
| Voltage Rating | 24 volts | 24 volts |