Radiall RF Coaxial Cable Mount Connector 7106-1561-010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 7106-1561-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
7106-1561-010
RF Coaxial Cable Mount Connector 7106-1561-010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-7106-1561-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7106-1561-010-ND
Coaxial Connector (RF) Assemblies 2201-7106-1561-010-ND
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
7106-1561-010
RF & Microwave 7106-1561-010
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 7106-1561-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7106-1561-010
RF Connectors / Coaxial Connectors 7106-1561-010
RF Connectors / Coaxial Connectors SSMC M RA BHD SD

RF Connectors / Coaxial Connectors SSMC M RA BHD SD

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7106-1561-010 2201-7106-1561-010-ND 7106-1561-010 7106-1561-010
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1053265-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers