SMA JACK (F) TO JACK (F), PANEL
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
SMA JACK (F) TO JACK (F), PANEL
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
RF Adapters - In Series SMA JACK(F) TO JACK(F) PANEL
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 72973 | 501-1256-ND | 70197365 | 77M7297 | 72973 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Adapters | SMA JACK (F) TO JACK (F), PANEL | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Pomona | RF Adapters - In Series |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |