SV Microwave, Inc. SMP Connector 8038-6005

Description
SMPS Male Short, SB
Request a Quote Datasheet
Description
SMPS Male Short, SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
8038-6005
SMP Connector 8038-6005
SMPS Male Short, SB

SMPS Male Short, SB

Buy Now
Coaxial Connector (RF) Terminators - 8038-6005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
8038-6005-ND
Coaxial Connector (RF) Terminators 8038-6005-ND
Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms

Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms

Buy Now Datasheet
Smps Male Short, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Smps Male Short, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7930
Smps Male Short, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7930
SMPS Male Short, SB / Individual - Tray (Pack Fill Qty: 100)

SMPS Male Short, SB / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 8038-6005 8038-6005-ND 43AC7930
Product Name SMP Connector Coaxial Connector (RF) Terminators Smps Male Short, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details